Dual-Channel 14bit, 65MSPS Analog-to-Digital Converter 80-HTQFP -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 80-HTQFP (12x12)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 80-HTQFP (12x12)
IC ADC 14BIT PIPELINED 80HTQFP
IC ADC 14BIT PIPELINED 80HTQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5553IPFPR | ADS5553IPFPR-ND | ADS5553IPFPR | ADS5553IPFPR | ADS5553IPFPR |
| Product Name | ADS5553 Dual-Channel 14bit, 65MSPS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.6000 LSB |