12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1141752-ADS54T04IZAY
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 196-LFBGA
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V, 3.15 V ~ 3.45 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 2
Family Name: ADS54T04
Categories: Integrated Circuits (ICs)
Sampling Rate: 500M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-NFBGA (12x12)
Alternative Parts (Cross-Reference): ADS54T04IZAYR;
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
2-ch 12b 500MSPS ADC, DDR/LVDS Interface, LFBGA Product overview: ADS54T04IZAY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54T04IZAY can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 196NFBGA
IC ADC 12BIT PIPELINED 196NFBGA
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-36916-ND | 1141752-ADS54T04IZAY | 700-ADS54T04IZAY | ADS54T04IZAY | ADS54T04IZAY | ADS54T04IZAY |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54T04IZAY | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | DDR, LVDS | Parallel; LVDS - Parallel | ||
| Package Type | 196-LFBGA | LFBGA | 196-LFBGA | 196-LFBGA | ||
| Packing Method | Tray | Tube; Tube | Tray; Tray | Tray | ||
| Pins | 196 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |