Texas Instruments High-Performance Analog Analog to Digital Converters (ADCs) Evaluation Boards ADS54RF63EVM

Description
ADS54RF63 - 12 Bit 550M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Request a Quote Datasheet
Description
ADS54RF63 - 12 Bit 550M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADCs) Evaluation Boards - 296-30668-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADCs) Evaluation Boards
296-30668-ND
Analog to Digital Converters (ADCs) Evaluation Boards 296-30668-ND
ADS54RF63 - 12 Bit 550M Samples per Second Analog to Digital Converter (ADC) Evaluation Board

ADS54RF63 - 12 Bit 550M Samples per Second Analog to Digital Converter (ADC) Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR ADS54RF63 - ADS54RF63EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR ADS54RF63
ADS54RF63EVM
EVAL MODULE FOR ADS54RF63 ADS54RF63EVM
EVAL MODULE FOR ADS54RF63

EVAL MODULE FOR ADS54RF63

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) - 1032067-ADS54RF63EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
1032067-ADS54RF63EVM
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) 1032067-ADS54RF63EVM
Win Source Part Number: 1032067-ADS54RF63EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Analog to Digital Converters (ADCs) Package: Box Standard Package: 1 Number of Bits: 12 Sampling Rate (Per Second): 550M Data Interface: LVDS Number of A/D Converters: 1 Supplied Contents: Board(s) Utilized IC / Part: ADS54RF63 Input Range: 2.2Vpp Alternative Parts (Cross-Reference): ADS5463EVM; ADS5403EVM; ADS4122EVM; EVAL-AD7091SDZ; EVAL-AD7991EBZ; EVAL-AD7490SDZ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: ADS54RF63EVM-ND,296- 30668 Base Product Number: ADS54 RoHS Status: Not applicable

Win Source Part Number: 1032067-ADS54RF63EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Package: Box
Standard Package: 1
Number of Bits: 12
Sampling Rate (Per Second): 550M
Data Interface: LVDS
Number of A/D Converters: 1
Supplied Contents: Board(s)
Utilized IC / Part: ADS54RF63
Input Range: 2.2Vpp
Alternative Parts (Cross-Reference): ADS5463EVM; ADS5403EVM; ADS4122EVM; EVAL-AD7091SDZ; EVAL-AD7991EBZ; EVAL-AD7490SDZ;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: ADS54RF63EVM-ND,296-30668
Base Product Number: ADS54
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards
ADS54RF63EVM
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards ADS54RF63EVM
EVAL MODULE FOR ADS54RF63

EVAL MODULE FOR ADS54RF63

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-30668-ND ADS54RF63EVM 1032067-ADS54RF63EVM ADS54RF63EVM
Product Name Analog to Digital Converters (ADCs) Evaluation Boards EVAL MODULE FOR ADS54RF63 Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products