Win Source Part Number: 1352636-ADS54J69IRMP
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VQFN (10x10)
Base Product Number: ADS54J69
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A5A5
Bit Analog to Digital Converter Input 72-VQFN (10x10)
Dual-Channel, 16-Bit, 500-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J69IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J69IRMPT can be used for catalog matching and distributor lookup.
IC ADC 72VQFN
Bit Analog to Digital Converter Input 72-VQFN (10x10)
IC ADC 72VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1352636-ADS54J69IRMPT | ADS54J69IRMPT-ND | 700-ADS54J69IRMPT | ADS54J69IRMPT | ADS54J69IRMPT | ADS54J69IRMPT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad |