Dual-Channel, 16-Bit, 1.0-GSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J60IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J60IRMPT can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Product Status: Active
Number of Bits: 16
Data Interface: JESD204B
Configuration: S/H-ADC
Voltage - Supply, Analog: 1.8V ~ 2V, 2.85V ~ 3.6V
Voltage - Supply, Digital: 1.7V ~ 2V
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
IC ADC 16BIT PIPELINED 72VQFN
IC ADC 16BIT PIPELINED 72VQFN
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS54J60IRMPT | ADS54J60IRMPT-ND | ADS54J60IRMPT | ADS54J60IRMPT | ADS54J60IRMPT | |
| Product Name | 16-bit Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Pins | 72 | 72 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Interface Type | JESD204B | JESD204B | JESD204B | |||
| Package Type | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |