Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) ADS54J40EVM

Description
Win Source Part Number: 1043770-ADS54J40EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Analog to Digital Converters (ADCs) Package: Box Standard Package: 1 Number of Bits: 14 Sampling Rate (Per Second): 1G Data Interface: JESD204B, Serial Number of A/D Converters: 2 Supplied Contents: Board(s), Cable(s) Utilized IC / Part: ADS54J40 Input Range: 1.9Vpp Power (Typ) @ Conditions: 2.66W @ 1GSPS Alternative Parts (Cross-Reference): ADS4245EVM; ADS4242EVM; EVAL-AD7357EDZ; ADC32J43EVM; EVAL-AD7367SDZ; EVAL-AD7356EDZADS54J 40EVM .; ECCN: 3A002H1D Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-45596,ADS54J40EV M-ND Base Product Number: ADS54 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1043770-ADS54J40EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Analog to Digital Converters (ADCs) Package: Box Standard Package: 1 Number of Bits: 14 Sampling Rate (Per Second): 1G Data Interface: JESD204B, Serial Number of A/D Converters: 2 Supplied Contents: Board(s), Cable(s) Utilized IC / Part: ADS54J40 Input Range: 1.9Vpp Power (Typ) @ Conditions: 2.66W @ 1GSPS Alternative Parts (Cross-Reference): ADS4245EVM; ADS4242EVM; EVAL-AD7357EDZ; ADC32J43EVM; EVAL-AD7367SDZ; EVAL-AD7356EDZADS54J 40EVM .; ECCN: 3A002H1D Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-45596,ADS54J40EV M-ND Base Product Number: ADS54 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) - 1043770-ADS54J40EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
1043770-ADS54J40EVM
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) 1043770-ADS54J40EVM
Win Source Part Number: 1043770-ADS54J40EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Analog to Digital Converters (ADCs) Package: Box Standard Package: 1 Number of Bits: 14 Sampling Rate (Per Second): 1G Data Interface: JESD204B, Serial Number of A/D Converters: 2 Supplied Contents: Board(s), Cable(s) Utilized IC / Part: ADS54J40 Input Range: 1.9Vpp Power (Typ) @ Conditions: 2.66W @ 1GSPS Alternative Parts (Cross-Reference): ADS4245EVM; ADS4242EVM; EVAL-AD7357EDZ; ADC32J43EVM; EVAL-AD7367SDZ; EVAL-AD7356EDZADS54J 40EVM .; ECCN: 3A002H1D Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-45596,ADS54J40EV M-ND Base Product Number: ADS54 RoHS Status: Not applicable

Win Source Part Number: 1043770-ADS54J40EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Package: Box
Standard Package: 1
Number of Bits: 14
Sampling Rate (Per Second): 1G
Data Interface: JESD204B, Serial
Number of A/D Converters: 2
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: ADS54J40
Input Range: 1.9Vpp
Power (Typ) @ Conditions: 2.66W @ 1GSPS
Alternative Parts (Cross-Reference): ADS4245EVM; ADS4242EVM; EVAL-AD7357EDZ; ADC32J43EVM; EVAL-AD7367SDZ; EVAL-AD7356EDZADS54J40EVM .;
ECCN: 3A002H1D
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-45596,ADS54J40EVM-ND
Base Product Number: ADS54
RoHS Status: Not applicable

Buy Now Datasheet
Analog to Digital Converters (ADCs) Evaluation Boards - 296-45596-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADCs) Evaluation Boards
296-45596-ND
Analog to Digital Converters (ADCs) Evaluation Boards 296-45596-ND
ADS54J40 - 14 Bit 1G Samples per Second Analog to Digital Converter (ADC) Evaluation Board

ADS54J40 - 14 Bit 1G Samples per Second Analog to Digital Converter (ADC) Evaluation Board

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards
ADS54J40EVM
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards ADS54J40EVM
EVAL BOARD FOR ADS54J40

EVAL BOARD FOR ADS54J40

Supplier's Site
Sheung Wan, Hong Kong
Data Conversion IC Development Tools
ADS54J40EVM
Data Conversion IC Development Tools ADS54J40EVM
Data Conversion IC Development Tools ADS54J40EVM

Data Conversion IC Development Tools ADS54J40EVM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1043770-ADS54J40EVM 296-45596-ND ADS54J40EVM ADS54J40EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Analog to Digital Converters (ADCs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards Data Conversion IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Module, I2C, 5-95%rh, Pth; Kit Application Type Te Connectivity Sensors - 51AC2648 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
Sensor Development Tools - 1743252 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details