11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
IC ADC 11BIT PIPELINED 52QFP
IC ADC 11BIT PIPELINED 52QFP
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5411IPJYRG3-ND | ADS5411IPJYRG3 | ADS5411IPJYRG3 | ADS5411IPJYRG3 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | 52-LQFP | 52-LQFP | QFP; 52-LQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 52 | |||
| Resolution | 11 bits | 11 bits |