Octal Channel 14-Bit, 80MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
8-Ch 14-Bit 80MSPS ADC, LVDS Serial, HTQFP, -40 to 85°C Product overview: ADS5294IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5294IPFPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910855-ADS5294IPFPR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
Package: 80-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS5294
Categories: Integrated Circuits (ICs)
Case / Package: 80-HTQFP (12x12)
ECCN: 3A991C3
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 14BIT PIPELINED 80HTQFP
IC ADC 14BIT PIPELINED 80HTQFP
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5294IPFPR | 700-ADS5294IPFPR | 910855-ADS5294IPFPR | ADS5294IPFPR-ND | ADS5294IPFPR | ADS5294IPFPR | ADS5294IPFPR |
| Product Name | ADS5294 Octal Channel 14-Bit, 80MSPS High-SNR and Low-Power ADC | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5294IPFPR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Serial | Serial | Serial; LVDS - Serial | Serial | ||
| Package Type | HTQFP | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 464 milliwatts |