Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5282IRGCTG4 ADS5282IRGCTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 077769-ADS5282IRGCTG 4 Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Serial, SPI Number of A/D Converters: 8 Reference Type: External, Internal Family Name: ADS5282 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 65M Alternative Parts (Cross-Reference): ADS5282IRGCRG4; ADS5282IRGCR; ADS5282IRGCT; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077769-ADS5282IRGCTG 4 Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Serial, SPI Number of A/D Converters: 8 Reference Type: External, Internal Family Name: ADS5282 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 65M Alternative Parts (Cross-Reference): ADS5282IRGCRG4; ADS5282IRGCR; ADS5282IRGCT; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5282IRGCTG4
077769-ADS5282IRGCTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5282IRGCTG4 077769-ADS5282IRGCTG4
Manufacturer: Texas Instruments Win Source Part Number: 077769-ADS5282IRGCTG 4 Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Serial, SPI Number of A/D Converters: 8 Reference Type: External, Internal Family Name: ADS5282 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 65M Alternative Parts (Cross-Reference): ADS5282IRGCRG4; ADS5282IRGCR; ADS5282IRGCT; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077769-ADS5282IRGCTG4
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 8
Reference Type: External, Internal
Family Name: ADS5282
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 65M
Alternative Parts (Cross-Reference): ADS5282IRGCRG4; ADS5282IRGCR; ADS5282IRGCT;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V VQFN Analog-to-Digital Converter IC - 700-ADS5282IRGCTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V VQFN Analog-to-Digital Converter IC
700-ADS5282IRGCTG4
3.3V VQFN Analog-to-Digital Converter IC 700-ADS5282IRGCTG4
8-CH 12-BIT ADC, 65MSPS, LVDS, VQFN, 3.3V Product overview: ADS5282IRGCTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5282IRGCTG4 can be used for catalog matching and distributor lookup.

8-CH 12-BIT ADC, 65MSPS, LVDS, VQFN, 3.3V Product overview: ADS5282IRGCTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5282IRGCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 077769-ADS5282IRGCTG4 700-ADS5282IRGCTG4
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5282IRGCTG4 3.3V VQFN Analog-to-Digital Converter IC
Interface Type Serial; SPI; LVDS - Serial, SPI LVDS, Serial
Package Type 64-VQFN (9x9) VQFN
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKP - 859545-AD574AKP - Win Source Electronics
Specs
Package Type PLCC; 28-PLCC (11.51x11.51)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers