14 bit 160MSPS Dual Low Power ADC 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141697-ADS4246IRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: ADS4246
Categories: Integrated Circuits (ICs)
Sampling Rate: 160M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD9650USVZR7-105EP; ISLA224P20IRZ; KAD5612P-12Q72;
Introduction Date: February 01, 2011
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Dual 14-Bit 160MSPS ADC, VQFN, LVDS/DDR/Parallel Interface Product overview: ADS4246IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4246IRGCT can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4246IRGCT | 1141697-ADS4246IRGCT | 296-28772-2-ND | 700-ADS4246IRGCT | ADS4246IRGCT | ADS4246IRGCT | ADS4246IRGCT |
| Product Name | ADS4246 14 bit 160MSPS Dual Low Power ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4246IRGCT | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 1.7 LSB |