IC ANALOG TO DIGITAL CONVERTER Product overview: ADS131M08IRSNR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M08IRSNR can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-QFN (4x4)
IC ADC 24BIT 32-QFN
IC ADC 24BIT 32-QFN
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Bits: 24
Sampling Rate (Per Second): 32k
Input Type: Differential
Data Interface: SPI
Configuration: PGA-ADC
Architecture: Sigma-Delta
Reference Type: External, Internal
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-QFN (4x4)
IC ANALOG TO DIGITAL CONVERTER
IC ANALOG TO DIGITAL CONVERTER
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS131M08IRSNR | 296-ADS131M08IRSNRTR-ND | 296-ADS131M08IRSNRDKR-ND | 296-ADS131M08IRSNRCT-ND | ADS131M08IRSNR | ADS131M08IRSNR | ADS131M08IRSNR | |
| Product Name | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 32 | 32 | 32 | 32 | ||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits |