Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Bits: 24
Features: PGA, Simultaneous Sampling
Operating Temperature: -40°C ~ 125°C
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Mounting Type: Surface Mount
24-bit 32-kSPS 6-channel simultaneous-samplin
24 Bit Analog to Digital Converter 6 Input 6 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 6 Input 6 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 6 Input 6 Sigma-Delta 32-TQFP (5x5)
IC ADC 24BIT SIGMA-DELTA 32TQFP
IC ADC 24BIT SIGMA-DELTA 32TQFP
24 Bit Analog to Digital Converter 6 Input 6 Sigma-Delta 32-TQFP (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS131M06IPBSR | 296-ADS131M06IPBSRCT-ND | 296-ADS131M06IPBSRDKR-ND | 296-ADS131M06IPBSRTR-ND | ADS131M06IPBSR | ADS131M06IPBSR | ADS131M06IPBSR | |
| Product Name | Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | 32-TQFP | QFP; TQFP; 32-TQFP | |||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 32 | 32 | 32 |