Win Source Part Number: 1354611-ADS131M06IPB
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Features: PGA, Simultaneous Sampling
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Base Product Number: ADS131M06
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: PGA-ADC
Number of Inputs: 6
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Number of A/D Converters: 6
24 Bit Analog to Digital Converter 6 Input 6 Sigma-Delta 32-TQFP (5x5)
24-bit 32-kSPS 6-channel simultaneous-samplin
IC ADC 24BIT SIGMA-DELTA 32TQFP
IC ADC 24BIT SIGMA-DELTA 32TQFP
24 Bit Analog to Digital Converter 6 Input 6 Sigma-Delta 32-TQFP (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1354611-ADS131M06IPBS | 296-ADS131M06IPBS-ND | 700-ADS131M06IPBS | ADS131M06IPBS | ADS131M06IPBS | ADS131M06IPBS |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TQFP; 32-TQFP | 32-TQFP | QFP; TQFP; 32-TQFP | |||
| Packing Method | Tray | Tray; Tray | Tray | |||
| Pins | 32 |