IC AFE 8 CHAN 16/24BIT 64TQFP
IC AFE 8 CHAN 16/24BIT 64TQFP
AFE, 8 CH, 24BIT, 64KSPS, PGA, 64TQFP; Resolution (Bits):24bit; Sampling Rate:64kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
IC AFE 8 CHAN 16/24BIT 64TQFP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Data Acquisition | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | ADS131E08IPAG | ADS131E08IPAG | 28AH1843 | ADS131E08IPAG |
| Product Name | Data Acquisition - Analog Front End (AFE) | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Afe, 8 Ch, 24Bit, 64Ksps, Pga, 64Tqfp; Resolution (Bits) Texas Instruments | Analog Front End (AFE) |
| Digital I/O Channels | 8 # |