IC ADC 24BIT 48-HTQFP
IC ADC 24BIT 48-HTQFP
24-BIT, 64-KSPS, THREE-CHANNEL S
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS131B23PHPRTR-ND | 296-ADS131B23PHPRCT-ND | ADS131B23PHPR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | |
| Package Type | TQFP; 48-TQFP Exposed Pad | TQFP; 48-TQFP Exposed Pad | 48-TQFP Exposed Pad |
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Pins | 48 | 48 | |
| Resolution | 24 bits | 24 bits |