IC AFE 4 CHAN 24BIT 32TQFP
IC AFE 4 CHAN 24BIT 32TQFP
ADC, DELTA-SIGMA, 24BIT, 128KSPS, TQFP32; Resolution (Bits):24bit; Sampling Rate:128kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
IC AFE 4 CHAN 24BIT 32TQFP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Data Acquisition | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | ADS131A04IPBSR | ADS131A04IPBSR | 29AH0890 | ADS131A04IPBSR |
| Product Name | Data Acquisition - Analog Front End (AFE) | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Adc, Delta-Sigma, 24Bit, 128Ksps, Tqfp32; Resolution (Bits) Texas Instruments | Analog Front End (AFE) |
| Digital I/O Channels | 4 # |