Texas Instruments Standard Linear and Logic Data Acquisition - Analog Front End (AFE) ADS130E08IPAG

Description
IC AFE 8 CHAN 16BIT 64TQFP
Datasheet
Description
IC AFE 8 CHAN 16BIT 64TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog Front End (AFE) - ADS130E08IPAG - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog Front End (AFE)
ADS130E08IPAG
Data Acquisition - Analog Front End (AFE) ADS130E08IPAG
IC AFE 8 CHAN 16BIT 64TQFP

IC AFE 8 CHAN 16BIT 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - ADS130E08IPAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
ADS130E08IPAG
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ADS130E08IPAG
IC AFE 8 CHAN 16BIT 64TQFP

IC AFE 8 CHAN 16BIT 64TQFP

Supplier's Site
Afe, 8 Ch, 16Bit, Metering, 64Tqfp; Resolution (Bits) Texas Instruments - 26AJ5064 - Newark, An Avnet Company
Chicago, IL, United States
Afe, 8 Ch, 16Bit, Metering, 64Tqfp; Resolution (Bits) Texas Instruments
26AJ5064
Afe, 8 Ch, 16Bit, Metering, 64Tqfp; Resolution (Bits) Texas Instruments 26AJ5064
AFE, 8 CH, 16BIT, METERING, 64TQFP; Resolution (Bits):16bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; ADCRoHS Compliant: Yes

AFE, 8 CH, 16BIT, METERING, 64TQFP; Resolution (Bits):16bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; ADCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Data Acquisition Signal Conditioners Signal Conditioners
Product Number ADS130E08IPAG ADS130E08IPAG 26AJ5064
Product Name Data Acquisition - Analog Front End (AFE) Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Afe, 8 Ch, 16Bit, Metering, 64Tqfp; Resolution (Bits) Texas Instruments
Digital I/O Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1710U-DE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
AX8128-0120-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details