ADC, DELTA-SIGMA, 24BIT, 32KSPS, NFBGA64; Resolution (Bits):24bit; Sampling Rate:32kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
IC AFE 8 CHAN 24BIT 64NFBGA
IC AFE 8 CHAN 24BIT 64NFBGA
IC AFE 8 CHAN 24BIT 64NFBGA
| Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Data Acquisition | Signal Conditioners | Signal Conditioners |
| Product Number | 28AH1839 | ADS1298RIZXGT | ADS1298RIZXGT | ADS1298RIZXGT |
| Product Name | Adc, Delta-Sigma, 24Bit, 32Ksps, Nfbga64; Resolution (Bits) Texas Instruments | Data Acquisition - Analog Front End (AFE) | Analog Front End (AFE) | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) |
| Differential Channels | Yes |