ADS1298 Analog Front End (AFE) for ECG, EKG Interface Evaluation Board
KIT PERFORMANCE DEMO FOR ADS1298 Analog Front End (AFE) for ECG EKG No ADS1298
AFE Front End Dev Kit, ADS1298ECGFE-PDK
Manufacturer: Texas Instruments
Win Source Part Number: 910841-ADS1298ECGFE-
Features: ADS1298 Analog Front End (AFE) for ECG, EKG Interface Evaluation Board
Package: Box
Family Name: ADS1298
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: ADS1298ECGFEPDK, 296-30132, ADS1298ECGFE-PDK-ND
ADC, DELTA-SIGMA, DEMO KIT; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ADS1298; No. of Bits:24bit; Sample Rate:32kSPS; Kit Application Type:Data Converter; Application Sub Type:ADC; Kit Contents:Board Only; Product RoHS Compliant: Yes
KIT PERFORMANCE DEMO FOR ADS1298
KIT PERFORMANCE DEMO FOR ADS1298
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-30132-ND | ADS1298ECGFE-PDK | 2659717 | 910841-ADS1298ECGFE-PDK | 28AH1836 | ADS1298ECGFE-PDK | ADS1298ECGFE-PDK |
| Product Name | Evaluation and Demonstration Boards and Kits | KIT PERFORMANCE DEMO FOR ADS1298 Analog Front End (AFE) for ECG EKG No ADS1298 | Signal Conversion Development Tools | Evaluation and Demonstration Boards and Kits - ADS1298ECGFE-PDK | Adc, Delta-Sigma, Demo Kit; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Developement Board |