IC, ADC, 24BIT, 8CH, ECG, 64NFBGA; Resolution (Bits):24bit; Sampling Rate:32kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
IC AFE 8 CHAN 24BIT 64NFBGA
IC AFE 8 CHAN 24BIT 64NFBGA
IC AFE 8 CHAN 24BIT 64NFBGA
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Data Acquisition |
| Product Number | 33AH3681 | ADS1298CZXGT | ADS1298CZXGT | ADS1298CZXGT |
| Product Name | Ic, Adc, 24Bit, 8Ch, Ecg, 64Nfbga; Resolution (Bits) Texas Instruments | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Analog Front End (AFE) | Data Acquisition - Analog Front End (AFE) |
| Digital I/O Channels | 8 # |