IC AFE 4 CHAN 24BIT 64NFBGA
IC AFE 4 CHAN 24BIT 64NFBGA
AFE, 24BIT, 8KSPS, 4CH, 64NFBGA; Resolution (Bits):24bit; Sampling Rate:32kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
IC AFE 4 CHAN 24BIT 64NFBGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Data Acquisition | Signal Conditioners | Signal Conditioners |
| Product Number | ADS1294RIZXGT | ADS1294RIZXGT | 26AJ5060 | ADS1294RIZXGT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Data Acquisition - Analog Front End (AFE) | Afe, 24Bit, 8Ksps, 4Ch, 64Nfbga; Resolution (Bits) Texas Instruments | Analog Front End (AFE) |
| Digital I/O Channels | 4 # |