IC AFE 4 CHAN 24BIT 64TQFP
IC, AFE, 24BIT, 32KSPS, 4CH, 64TQFP; Resolution (Bits):24bit; Sampling Rate:32kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage RoHS Compliant: Yes
IC AFE 4 CHAN 24BIT 64TQFP
IC AFE 4 CHAN 24BIT 64TQFP
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Data Acquisition | Signal Conditioners |
| Product Number | ADS1294IPAG | 29AH3313 | ADS1294IPAG | ADS1294IPAG |
| Product Name | Analog Front End (AFE) | Ic, Afe, 24Bit, 32Ksps, 4Ch, 64Tqfp; Resolution (Bits) Texas Instruments | Data Acquisition - Analog Front End (AFE) | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) |
| Differential Channels | Yes |