ADC, 24BIT, 8KSPS, SPI, VQFN-32; Resolution (Bits):24bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes
IC AFE 2 CHAN 24BIT 32VQFN
IC AFE 2 CHAN 24BIT 32VQFN
IC AFE 2 CHAN 24BIT 32VQFN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Data Acquisition |
| Product Number | 26AJ5059 | ADS1292RIRSMT | ADS1292RIRSMT | ADS1292RIRSMT |
| Product Name | Adc, 24Bit, 8Ksps, Spi, Vqfn-32; Resolution (Bits) Texas Instruments | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Analog Front End (AFE) | Data Acquisition - Analog Front End (AFE) |
| Differential Channels | Yes |