Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ADS1292IPBS

Description
Win Source Part Number: 1206126-ADS1292IPBS Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 740 µW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1292 IPBS; ADS1292IPBS .; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-30137-5,-ADS129 2IPBS-NDR,2156-ADS12 92IPBS,296-30137-5,- 296-30137-5-ND,TEXTI SADS1292IPBS,ADS1292 IPBS-ND,-ADS1292IPBS -ND Base Product Number: ADS1292
Request a Quote Datasheet
Description
Win Source Part Number: 1206126-ADS1292IPBS Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 740 µW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1292 IPBS; ADS1292IPBS .; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-30137-5,-ADS129 2IPBS-NDR,2156-ADS12 92IPBS,296-30137-5,- 296-30137-5-ND,TEXTI SADS1292IPBS,ADS1292 IPBS-ND,-ADS1292IPBS -ND Base Product Number: ADS1292
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1206126-ADS1292IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1206126-ADS1292IPBS
Win Source Part Number: 1206126-ADS1292IPBS Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 740 µW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Alternative Parts (Cross-Reference): ADS1292 IPBS; ADS1292IPBS .; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-30137-5,-ADS129 2IPBS-NDR,2156-ADS12 92IPBS,296-30137-5,- 296-30137-5-ND,TEXTI SADS1292IPBS,ADS1292 IPBS-ND,-ADS1292IPBS -ND Base Product Number: ADS1292

Win Source Part Number: 1206126-ADS1292IPBS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tube
Standard Package: 250
Mounting: SMD (SMT)
Power (Watts): 740 µW
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 3.6V
Number of Channels: 2
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Alternative Parts (Cross-Reference): ADS1292 IPBS; ADS1292IPBS .;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-30137-5,-ADS1292IPBS-NDR,2156-ADS1292IPBS,296-30137-5,-296-30137-5-ND,TEXTISADS1292IPBS,ADS1292IPBS-ND,-ADS1292IPBS-ND
Base Product Number: ADS1292

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1206126-ADS1292IPBS
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591043X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers