IC ADC 32BIT 32-VQFN
IC ADC 32BIT 32-VQFN
IC ADC 32BIT 32-VQFN
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS1288IRHBRTR-ND | 296-ADS1288IRHBRCT-ND | 296-ADS1288IRHBRDKR-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI |
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® |
| Pins | 32 | 32 | 32 |
| Resolution | 32 bits | 32 bits | 32 bits |