Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS1287IRHFR

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADS1287IRHFRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1287IRHFRTR-ND
Analog to Digital Converters (ADC) 296-ADS1287IRHFRTR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1287IRHFR
860410-ADS1287IRHFR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1287IRHFR 860410-ADS1287IRHFR
Manufacturer: Texas Instruments Win Source Part Number: 860410-ADS1287IRHFR Operating Temperature Range: -40°C ~ 85°C Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS1287 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (5x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860410-ADS1287IRHFR
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1287
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (5x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Low-Power VQFN Analog-to-Digital Converter IC
700-ADS1287IRHFR
Low-Power VQFN Analog-to-Digital Converter IC 700-ADS1287IRHFR
Low-power 1-kSPS 1-ch delta-sigma ADC with PGA for seismic and energy exploration 24-VQFN -40 to 85 Product overview: ADS1287IRHFR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1287IRHFR can be used for catalog matching and distributor lookup.

Low-power 1-kSPS 1-ch delta-sigma ADC with PGA for seismic and energy exploration 24-VQFN -40 to 85 Product overview: ADS1287IRHFR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1287IRHFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1287IRHFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1287IRHFR
Analog to Digital Converters (ADC) ADS1287IRHFR
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1287IRHFR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1287IRHFR
Data Acquisition - Analog to Digital Converters (ADC) ADS1287IRHFR
IC ADC 24BIT SIGMA-DELTA 24VQFN

IC ADC 24BIT SIGMA-DELTA 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1287IRHFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1287IRHFR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1287IRHFR
IC ADC 24BIT SIGMA-DELTA 24VQFN

IC ADC 24BIT SIGMA-DELTA 24VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADS1287IRHFRTR-ND 860410-ADS1287IRHFR 700-ADS1287IRHFR ADS1287IRHFR ADS1287IRHFR ADS1287IRHFR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1287IRHFR Low-Power VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type 24-VFQFN Exposed Pad 24-VQFN (5x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 24
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD574AJP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers