Texas Instruments Integrated Circuits(ICs) ADS1286UC

Description
Manufacturer: Texas Instruments Win Source Part Number: 039150-ADS1286UC Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 75 Catalog: 12 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 20k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Family Name: ADS1286 Alternative Parts (Cross-Reference): ISL2671286IBZ; ISL2671286IBZ-T; ADS1286UCG4; ADS1286UC/2K5; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 039150-ADS1286UC Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 75 Catalog: 12 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 20k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Family Name: ADS1286 Alternative Parts (Cross-Reference): ISL2671286IBZ; ISL2671286IBZ-T; ADS1286UCG4; ADS1286UC/2K5; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 039150-ADS1286UC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
039150-ADS1286UC
Integrated Circuits(ICs) 039150-ADS1286UC
Manufacturer: Texas Instruments Win Source Part Number: 039150-ADS1286UC Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 75 Catalog: 12 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 20k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Family Name: ADS1286 Alternative Parts (Cross-Reference): ISL2671286IBZ; ISL2671286IBZ-T; ADS1286UCG4; ADS1286UC/2K5; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039150-ADS1286UC
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: 12 Bit
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 20k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply Analog: 5V
Voltage - Supply Digital: 5V
Family Name: ADS1286
Alternative Parts (Cross-Reference): ISL2671286IBZ; ISL2671286IBZ-T; ADS1286UCG4; ADS1286UC/2K5;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 039150-ADS1286UC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data