Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS1282HPW

Description
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
Request a Quote Datasheet
Description
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-48868-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48868-ND
Analog to Digital Converters (ADC) 296-48868-ND
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP

31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1282HPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1282HPW
Data Acquisition - Analog to Digital Converters (ADC) ADS1282HPW
IC ADC 31BIT SIGMA-DELTA 28TSSOP

IC ADC 31BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1282HPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1282HPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1282HPW
IC ADC 31BIT SIGMA-DELTA 28TSSOP

IC ADC 31BIT SIGMA-DELTA 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1282HPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1282HPW
Analog to Digital Converters (ADC) ADS1282HPW
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP

31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-48868-ND ADS1282HPW ADS1282HPW ADS1282HPW
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk Bulk; Bulk Bulk; Bulk
Resolution 31 bits 31 bits
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products