Texas Instruments High-Performance Analog Dual TSSOP Analog-to-Digital Converter IC ADS1282HIPWR

Description
Ultra-high-resolutio n 4-kSPS 2-channel delta-sigma ADC with PGA for seismic and energy exploration 28-TSSOP -40 to 85 Product overview: ADS1282HIPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1282HIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-high-resolutio n 4-kSPS 2-channel delta-sigma ADC with PGA for seismic and energy exploration 28-TSSOP -40 to 85 Product overview: ADS1282HIPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1282HIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual TSSOP Analog-to-Digital Converter IC
700-ADS1282HIPWR
Dual TSSOP Analog-to-Digital Converter IC 700-ADS1282HIPWR
Ultra-high-resolutio n 4-kSPS 2-channel delta-sigma ADC with PGA for seismic and energy exploration 28-TSSOP -40 to 85 Product overview: ADS1282HIPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1282HIPWR can be used for catalog matching and distributor lookup.

Ultra-high-resolution 4-kSPS 2-channel delta-sigma ADC with PGA for seismic and energy exploration 28-TSSOP -40 to 85 Product overview: ADS1282HIPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1282HIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1282HIPWR
1015405-ADS1282HIPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1282HIPWR 1015405-ADS1282HIPWR
Manufacturer: Texas Instruments Win Source Part Number: 1015405-ADS1282HIPWR Packaging: Reel - TR Features: PGA Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 31 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 3.6 V Sampling Rate: 4k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1015405-ADS1282HIPWR
Packaging: Reel - TR
Features: PGA
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 31
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 4k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36906-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36906-2-ND
Analog to Digital Converters (ADC) 296-36906-2-ND
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP

31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
 - ADS1282HIPWR - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 31-Bit, 1 Func, 2 Channel, Serial Access, PDSO28

ADC, Delta-Sigma, 31-Bit, 1 Func, 2 Channel, Serial Access, PDSO28

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1282HIPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1282HIPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS1282HIPWR
IC ADC 31BIT SIGMA-DELTA 28TSSOP

IC ADC 31BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1282HIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1282HIPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1282HIPWR
IC ADC 31BIT SIGMA-DELTA 28TSSOP

IC ADC 31BIT SIGMA-DELTA 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1282HIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1282HIPWR
Analog to Digital Converters (ADC) ADS1282HIPWR
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP

31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS1282HIPWR 1015405-ADS1282HIPWR 296-36906-2-ND ADS1282HIPWR ADS1282HIPWR ADS1282HIPWR ADS1282HIPWR
Product Name Dual TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1282HIPWR Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Pins 28
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type SPI; SPI SPI; SPI Serial SPI; SPI
Package Type SOP; SSOP; TSSOP; 28-TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP28 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Bulk Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details