Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS1281IPWG4

Description
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet
Description
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1281IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1281IPWG4-ND
Analog to Digital Converters (ADC) ADS1281IPWG4-ND
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1281IPWG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1281IPWG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1281IPWG4
IC ADC 31BIT SIGMA-DELTA 24TSSOP

IC ADC 31BIT SIGMA-DELTA 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1281IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1281IPWG4
Analog to Digital Converters (ADC) ADS1281IPWG4
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1281IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1281IPWG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1281IPWG4
IC ADC 31BIT SIGMA-DELTA 24TSSOP

IC ADC 31BIT SIGMA-DELTA 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1281IPWG4-ND ADS1281IPWG4 ADS1281IPWG4 ADS1281IPWG4
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 31 bits 31 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details