Texas Instruments Standard Linear and Logic Ic, Adc, 24Bit, 144Ksps, Htqfp-64; Resolution (Bits) Texas Instruments ADS1274IPAPT

Description
IC, ADC, 24BIT, 144KSPS, HTQFP-64; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
IC, ADC, 24BIT, 144KSPS, HTQFP-64; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 24Bit, 144Ksps, Htqfp-64; Resolution (Bits) Texas Instruments - 28AH1828 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 24Bit, 144Ksps, Htqfp-64; Resolution (Bits) Texas Instruments
28AH1828
Ic, Adc, 24Bit, 144Ksps, Htqfp-64; Resolution (Bits) Texas Instruments 28AH1828
IC, ADC, 24BIT, 144KSPS, HTQFP-64; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

IC, ADC, 24BIT, 144KSPS, HTQFP-64; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1274IPAPT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1274IPAPT
Analog to Digital Converters (ADC) ADS1274IPAPT
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1828 ADS1274IPAPT
Product Name Ic, Adc, 24Bit, 144Ksps, Htqfp-64; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details