Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS1271IPW

Description
ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 105KSPS, TSSOP-16, RESOLUTION (BITS):24BIT, SAMPLING RATE:105KSPS, SUPPLY VOLTAGE TYPE:SINGLE, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, ADC / DAC CASE STYLE:TSSOP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 105KSPS, TSSOP-16, RESOLUTION (BITS):24BIT, SAMPLING RATE:105KSPS, SUPPLY VOLTAGE TYPE:SINGLE, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, ADC / DAC CASE STYLE:TSSOP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17004899 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17004899
Power Supply/Voltage Converter PC Board Mount 17004899
ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 105KSPS, TSSOP-16, RESOLUTION (BITS):24BIT, SAMPLING RATE:105KSPS, SUPPLY VOLTAGE TYPE:SINGLE, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, ADC / DAC CASE STYLE:TSSOP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 105KSPS, TSSOP-16, RESOLUTION (BITS):24BIT, SAMPLING RATE:105KSPS, SUPPLY VOLTAGE TYPE:SINGLE, SUPPLY VOLTAGE MIN:4.75V, SUPPLY VOLTAGE MAX:5.25V, ADC / DAC CASE STYLE:TSSOP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17004899
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1388-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details