Texas Instruments Standard Linear and Logic Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPW ADS1263IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141645-ADS1263IPW Packaging: Tube Mounting Style: SMT Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 5, 10 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 38k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 32 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141645-ADS1263IPW Packaging: Tube Mounting Style: SMT Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 5, 10 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 38k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 32 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPW - 1141645-ADS1263IPW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPW
1141645-ADS1263IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPW 1141645-ADS1263IPW
Manufacturer: Texas Instruments Win Source Part Number: 1141645-ADS1263IPW Packaging: Tube Mounting Style: SMT Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 5, 10 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 38k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 32 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1141645-ADS1263IPW
Packaging: Tube
Mounting Style: SMT
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 5, 10
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 38k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 32
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - 296-42313-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42313-5-ND
Analog to Digital Converters (ADC) 296-42313-5-ND
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1263IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1263IPW
IC ADC 32BIT SIGMA-DELTA 28TSSOP

IC ADC 32BIT SIGMA-DELTA 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1263IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1263IPW
Analog to Digital Converters (ADC) ADS1263IPW
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1141645-ADS1263IPW 296-42313-5-ND ADS1263IPW ADS1263IPW
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPW Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 38 kSamples/Sec 38 kSamples/Sec 38 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details