Texas Instruments ADS1262IPW ADC
Texas Instruments ADS1262IPW ADC
Texas Instruments ADS1262IPW ADC
Manufacturer: Texas Instruments
Win Source Part Number: 1141643-ADS1262IPW
Packaging: Tube
Mounting Style: SMT
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 5, 10
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 38.4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 32
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP
IC ADC 32BIT SIGMA-DELTA 28TSSOP
IC ADC 32BIT SIGMA-DELTA 28TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1330125P | 1330125 | 1141643-ADS1262IPW | 296-42178-5-ND | ADS1262IPW | ADS1262IPW | ADS1262IPW |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1262IPW | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SSOP; TSSOP; TSSOP | SSOP; Tssop | SSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 32 bits | 32 bits | 32 bits | 32 bits | |||
| ADC Type | Sigma-Delta; Delta Sigma | Delta sigma | Sigma-Delta | ||||
| Input Type | Voltage | Differential; Differential | Single-Ended; Differential | ||||
| Sample Rate | 38.4 kSamples/Sec | 38.4 kSamples/Sec | 38.4 kSamples/Sec | 38.4 kSamples/Sec | 38.4 kSamples/Sec |