Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 24Bit, 40Ksps, Vqfn-32; Resolution (Bits) Texas Instruments ADS1261IRHBT

Description
ADC, DELTA-SIGMA, 24BIT, 40KSPS, VQFN-32; Resolution (Bits):24bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Description
ADC, DELTA-SIGMA, 24BIT, 40KSPS, VQFN-32; Resolution (Bits):24bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 24Bit, 40Ksps, Vqfn-32; Resolution (Bits) Texas Instruments - 77AH4419 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 24Bit, 40Ksps, Vqfn-32; Resolution (Bits) Texas Instruments
77AH4419
Adc, Delta-Sigma, 24Bit, 40Ksps, Vqfn-32; Resolution (Bits) Texas Instruments 77AH4419
ADC, DELTA-SIGMA, 24BIT, 40KSPS, VQFN-32; Resolution (Bits):24bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

ADC, DELTA-SIGMA, 24BIT, 40KSPS, VQFN-32; Resolution (Bits):24bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 77AH4419
Product Name Adc, Delta-Sigma, 24Bit, 40Ksps, Vqfn-32; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details