Manufacturer: Texas Instruments
Win Source Part Number: 910834-ADS1261BQWRHM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1261
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ADS1261BQWRHMRQ1
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 32-VQFN (5x5)
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 32-VQFN (5x5)
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 32-VQFN (5x5)
24-bit Delta-Sigma ADC, 40kSPS, 10-ch, AEC-Q100, 32-VQFN Product overview: ADS1261BQWRHMRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1261BQWRHMRQ1
IC ADC 24BIT SIGMA-DELTA 32VQFN
IC ADC 24BIT SIGMA-DELTA 32VQFN
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 32-VQFN (5x5)
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910834-ADS1261BQWRHMRQ1 | 296-ADS1261BQWRHMRQ1DKR-ND | 296-ADS1261BQWRHMRQ1TR-ND | 296-ADS1261BQWRHMRQ1CT-ND | 700-ADS1261BQWRHMRQ1 | ADS1261BQWRHMRQ1 | ADS1261BQWRHMRQ1 | ADS1261BQWRHMRQ1 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1261BQWRHMRQ1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Automotive VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 32 | 32 | 32 |