Win Source Part Number: 1352650-ADS125H02IRH
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -45°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Features: PGA
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: ADS125H02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-PGA-ADC
Number of Inputs: 3
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 5V ~ 36V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Sampling Rate (Per Second): 40k
Number of A/D Converters: 1
24 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 32-VQFN (5x5)
IC ADC 24BIT 32-VQFN
IC ADC 24BIT 32-VQFN
24-bit, 40-kSPS, 2-ch delta-sigma ADC with ±20-V input, PGA, IDACs, GPIOs and VREF 32-VQFN -40 to 125 Product overview: ADS125H02IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS125H02IRHBR can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 32VQFN
24 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 32-VQFN (5x5)
IC ADC 24BIT SIGMA-DELTA 32VQFN
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1352650-ADS125H02IRHBR | 296-ADS125H02IRHBRTR-ND | 296-ADS125H02IRHBRDKR-ND | 296-ADS125H02IRHBRCT-ND | 700-ADS125H02IRHBR | ADS125H02IRHBR | ADS125H02IRHBR | ADS125H02IRHBR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI; SPI, Parallel | Parallel; SPI | Parallel; SPI | Parallel; SPI | Parallel; SPI; SPI, Parallel | |||
| Operating Temperature | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -40 C (-40 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | |
| Sample Rate | 40 kSamples/Sec | 40 kSamples/Sec | 40 kSamples/Sec | 40 kSamples/Sec | 40 kSamples/Sec | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |