Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1256IDBT

Description
IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1256IDBT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1256IDBT
Analog to Digital Converters (ADC) ADS1256IDBT
IC ADC 24BIT SIGMA-DELTA 28SSOP

IC ADC 24BIT SIGMA-DELTA 28SSOP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 24 Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments - 73H4119 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 24 Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments
73H4119
Analog To Digital Converter Adc, 24 Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments 73H4119
ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 30KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 30KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V RoHS Compliant: Yes

Supplier's Site
Ic, 24Bit Adc, 30Ksps, Smd; Resolution (Bits) Texas Instruments - 28AH1819 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, 30Ksps, Smd; Resolution (Bits) Texas Instruments
28AH1819
Ic, 24Bit Adc, 30Ksps, Smd; Resolution (Bits) Texas Instruments 28AH1819
IC, 24BIT ADC, 30KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

IC, 24BIT ADC, 30KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Data Aquisition/Converter IC - 16670611 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16670611
Data Aquisition/Converter IC 16670611
ADC, DELTA-SIGMA, 24-BIT, 1 FUNC, 8 CHANNEL, SERIAL ACCESS, SSOP-28. FREE 2 YEAR RADWELL WARRANTY

ADC, DELTA-SIGMA, 24-BIT, 1 FUNC, 8 CHANNEL, SERIAL ACCESS, SSOP-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Signal Conditioners Signal Conditioners Data Acquisition
Product Number ADS1256IDBT 73H4119 16670611
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 24 Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments Data Aquisition/Converter IC
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 in 20 mA 8 Transmitter in Ex e - profibus-interface-8-transmitter-in-8-x-4-to-20-ma-transmitter-in - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
6AI/2AO/2DI/2DO Ethernet PID Module - ADAM-6022-A1E - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog input - 753-475 - WAGO
Specs
Data Acquisition Input Module
Resolution 15 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers