Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS1255IDBR

Description
(PRICE/TC), ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; RESOLUTION (BITS):24BIT; SAMPLING RATE:30KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; RESOLUTION (BITS):24BIT; SAMPLING RATE:30KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16941462 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16941462
Power Supply/Voltage Converter PC Board Mount 16941462
(PRICE/TC), ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; RESOLUTION (BITS):24BIT; SAMPLING RATE:30KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; RESOLUTION (BITS):24BIT; SAMPLING RATE:30KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16941462
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR300-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details