Win Source Part Number: 1265244-ADS124S06IPB
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 6
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -50°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45188
Base Product Number: ADS124S06
24-Bit Delta-Sigma ADC, 6-Ch, 4kSPS, PGA, 2.5V, 32-TQFP Product overview: ADS124S06IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS124S06IPBS can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFP (5x5)
IC ADC 24BIT SIGMA-DELTA 32TQFP
IC ADC 24BIT SIGMA-DELTA 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1265244-ADS124S06IPBS | 700-ADS124S06IPBS | 296-45188-ND | ADS124S06IPBS | ADS124S06IPBS | ADS124S06IPBS |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 2.5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Operating Temperature | -50 to 125 C (-58 to 257 F) | -50 C (-58 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | |
| Sample Rate | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec | |||
| Package Type | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP | 32-TQFP | |||
| Packing Method | Tray | Tray | Tray; Tray |