Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS1248IPW

Description
24BIT ADC, LN, DELTA SIGMA, 28TSSOP; RESOLUTION (BITS):24BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
24BIT ADC, LN, DELTA SIGMA, 28TSSOP; RESOLUTION (BITS):24BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17219702 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17219702
Power Supply/Voltage Converter PC Board Mount 17219702
24BIT ADC, LN, DELTA SIGMA, 28TSSOP; RESOLUTION (BITS):24BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

24BIT ADC, LN, DELTA SIGMA, 28TSSOP; RESOLUTION (BITS):24BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SERIAL, SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17219702
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, Asterion DC ASM Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage ? to 600.0 volts
DC Output Power 1700 watts
View Details