Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1247EVM ADS1247EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768078-ADS1247EVM Data Interface: SPI Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1247 Number of Converters: 1 Family Name: ADS1247 Categories: Development Boards, Kits, Programmers Sampling Rate: 2k Introduction Date: June 01, 2009 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768078-ADS1247EVM Data Interface: SPI Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1247 Number of Converters: 1 Family Name: ADS1247 Categories: Development Boards, Kits, Programmers Sampling Rate: 2k Introduction Date: June 01, 2009 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1247EVM
768078-ADS1247EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1247EVM 768078-ADS1247EVM
Manufacturer: Texas Instruments Win Source Part Number: 768078-ADS1247EVM Data Interface: SPI Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1247 Number of Converters: 1 Family Name: ADS1247 Categories: Development Boards, Kits, Programmers Sampling Rate: 2k Introduction Date: June 01, 2009 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768078-ADS1247EVM
Data Interface: SPI
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: ADS1247
Number of Converters: 1
Family Name: ADS1247
Categories: Development Boards, Kits, Programmers
Sampling Rate: 2k
Introduction Date: June 01, 2009
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768078-ADS1247EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1247EVM
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-400JWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC08062BIN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers