Texas Instruments High-Performance Analog MSOP Analog-to-Digital Converter IC ADS1245IDGSR

Description
1-CH 24-BIT DELTA-SIGMA ADC, SERIAL ACCESS, PDSO10, GREEN, PLASTIC, MSOP-10 Product overview: ADS1245IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1245IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH 24-BIT DELTA-SIGMA ADC, SERIAL ACCESS, PDSO10, GREEN, PLASTIC, MSOP-10 Product overview: ADS1245IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1245IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Analog-to-Digital Converter IC - 700-ADS1245IDGSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADS1245IDGSR
MSOP Analog-to-Digital Converter IC 700-ADS1245IDGSR
1-CH 24-BIT DELTA-SIGMA ADC, SERIAL ACCESS, PDSO10, GREEN, PLASTIC, MSOP-10 Product overview: ADS1245IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1245IDGSR can be used for catalog matching and distributor lookup.

1-CH 24-BIT DELTA-SIGMA ADC, SERIAL ACCESS, PDSO10, GREEN, PLASTIC, MSOP-10 Product overview: ADS1245IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1245IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1245IDGSR
138741-ADS1245IDGSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1245IDGSR 138741-ADS1245IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 138741-ADS1245IDGSR Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.5 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 15 Alternative Parts (Cross-Reference): AD7703CNZ; ADS1245IDGSRG4; ADS1210PG4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138741-ADS1245IDGSR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 15
Alternative Parts (Cross-Reference): AD7703CNZ; ADS1245IDGSRG4; ADS1210PG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1245IDGSR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1245IDGSR-ND
Analog to Digital Converters (ADC) ADS1245IDGSR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1245IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1245IDGSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1245IDGSR
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1245IDGSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1245IDGSR
Data Acquisition - Analog to Digital Converters (ADC) ADS1245IDGSR
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1245IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1245IDGSR
Analog to Digital Converters (ADC) ADS1245IDGSR
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS1245IDGSR 138741-ADS1245IDGSR ADS1245IDGSR-ND ADS1245IDGSR ADS1245IDGSR ADS1245IDGSR
Product Name MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1245IDGSR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial, 2-Wire SPI; SPI SPI; SPI SPI; SPI
Package Type MSOP SOP; SSOP; 10-VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Resolution 24 bits 24 bits 24 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9169003M3A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details