Texas Instruments ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection ADS1244IDGSR

Description
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection - ADS1244IDGSR - Texas Instruments
Dallas, TX, United States
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection
ADS1244IDGSR
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection ADS1244IDGSR
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85

24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1244IDGSR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1244IDGSR-ND
Analog to Digital Converters (ADC) ADS1244IDGSR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now Datasheet
 - ADS1244IDGSR - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

Supplier's Site Datasheet
MSOP Analog-to-Digital Converter IC - 700-ADS1244IDGSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADS1244IDGSR
MSOP Analog-to-Digital Converter IC 700-ADS1244IDGSR
24-Bit Delta-Sigma ADC, 15S/s, SPI, Diff, 1LSB DNL, 10-MSOP Product overview: ADS1244IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1244IDGSR can be used for catalog matching and distributor lookup.

24-Bit Delta-Sigma ADC, 15S/s, SPI, Diff, 1LSB DNL, 10-MSOP Product overview: ADS1244IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1244IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSR
120461-ADS1244IDGSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSR 120461-ADS1244IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 120461-ADS1244IDGSR Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS1244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.5 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 15 Alternative Parts (Cross-Reference): AD7780BRUZ-REEL; AD7783BRUZ; LTC2415IGN; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120461-ADS1244IDGSR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 15
Alternative Parts (Cross-Reference): AD7780BRUZ-REEL; AD7783BRUZ; LTC2415IGN;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1244IDGSR
Data Acquisition - Analog to Digital Converters (ADC) ADS1244IDGSR
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1244IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1244IDGSR
Analog to Digital Converters (ADC) ADS1244IDGSR
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1244IDGSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1244IDGSR
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1244IDGSR ADS1244IDGSR-ND ADS1244IDGSR 700-ADS1244IDGSR 120461-ADS1244IDGSR ADS1244IDGSR ADS1244IDGSR ADS1244IDGSR
Product Name ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection Analog to Digital Converters (ADC) MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI SPI; SPI SPI; SPI
Package Type VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; VSSOP10 MSOP SOP; SSOP; 10-VSSOP SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 134 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0803LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
3 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers