The ADS1232 is a 24-bit delta-sigma analog-to-digital converter designed for bridge sensor applications, featuring a low-noise programmable gain amplifier with selectable gains of 1, 2, 64, and 128, and two differential input channels including an integrated temperature sensor. It operates with a supply voltage of 2.7V to 5.3V and supports data rates of 10SPS or 80SPS, offering 100dB simultaneous 50Hz and 60Hz rejection. The device provides 17nV RMS noise at 10SPS with gain=128 and 44nV RMS noise at 80SPS with gain=128. It uses a two-wire serial interface and is housed in a TSSOP-24 package measuring 7.8mm by 6.4mm. The operating temperature range is -40°C to +105°C.
24-Bit, Ultra Low-Noise Analog-to-Digital Converter 24-TSSOP -40 to 105
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP
IC ADC 24BIT SIGMA-DELTA 24TSSOP
IC ADC 24BIT SIGMA-DELTA 24TSSOP
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1232IPWRG4 | ADS1232IPWRG4-ND | ADS1232IPWRG4 | ADS1232IPWRG4 | ADS1232IPWRG4 |
| Product Name | ADS1232 24-Bit, Ultra Low-Noise Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 168 LSB |