24-Bit, Ultra Low-Noise Analog-to-Digital Converter 24-TSSOP -40 to 105
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 077756-ADS1232IPWG4
Packaging: Tube/Rail
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 2.7 V to 5.3 V
Digital Supply Voltage: 2.7 V to 5.3 V
Sampling Rate: 80
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
24-Bit Delta-Sigma ADC, 80SPS, 2-Ch Diff, SPI, TSSOP Product overview: ADS1232IPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1232IPWG4 can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 24TSSOP
IC ADC 24BIT SIGMA-DELTA 24TSSOP
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1232IPWG4 | ADS1232IPWG4-ND | 077756-ADS1232IPWG4 | 700-ADS1232IPWG4 | ADS1232IPWG4 | ADS1232IPWG4 | ADS1232IPWG4 |
| Product Name | ADS1232 24-Bit, Ultra Low-Noise Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1232IPWG4 | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 168 LSB |