Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1232IPW

Description
IC ADC 24BIT SIGMA-DELTA 24TSSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1232IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1232IPW
Analog to Digital Converters (ADC) ADS1232IPW
IC ADC 24BIT SIGMA-DELTA 24TSSOP

IC ADC 24BIT SIGMA-DELTA 24TSSOP

Supplier's Site Datasheet
Data Aquisition/Converter IC - 16998178 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16998178
Data Aquisition/Converter IC 16998178
ADC, DELTA-SIGMA, 24-BIT, 1 FUNC, 2 CHANNEL, SERIAL ACCESS, TSSOP-24. FREE 2 YEAR RADWELL WARRANTY

ADC, DELTA-SIGMA, 24-BIT, 1 FUNC, 2 CHANNEL, SERIAL ACCESS, TSSOP-24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Adc, 24Bit, 80Sps, Tssop-24; Resolution (Bits) Texas Instruments - 28AH1810 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 80Sps, Tssop-24; Resolution (Bits) Texas Instruments
28AH1810
Adc, 24Bit, 80Sps, Tssop-24; Resolution (Bits) Texas Instruments 28AH1810
ADC, 24BIT, 80SPS, TSSOP-24; Resolution (Bits):24bit; Sampling Rate:80SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.3V; ADC / DAC RoHS Compliant: Yes

ADC, 24BIT, 80SPS, TSSOP-24; Resolution (Bits):24bit; Sampling Rate:80SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.3V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Signal Conditioners Data Acquisition Signal Conditioners
Product Number ADS1232IPW 16998178 28AH1810
Product Name Analog to Digital Converters (ADC) Data Aquisition/Converter IC Adc, 24Bit, 80Sps, Tssop-24; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1803-A1E-ND - DigiKey
Specs
Resolution 24 bits
DC Voltage 1V, 2V, 5V, 10V
View Details
EL1144 | EtherCAT Terminal, 4-channel digital input, 12 V DC, 10 µs -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Paperless Videographic Recorder - SM500F - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Wall, Pipe, Field Mountable
Outputs Relay Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details