Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1231REF ADS1231REF

Description
Manufacturer: Texas Instruments Win Source Part Number: 772938-ADS1231REF Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1231 Number of Converters: 1 Family Name: ADS1231 Power (Typ) @ Conditions: 5mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 10, 80 Introduction Date: July 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772938-ADS1231REF Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1231 Number of Converters: 1 Family Name: ADS1231 Power (Typ) @ Conditions: 5mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 10, 80 Introduction Date: July 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1231REF
772938-ADS1231REF
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1231REF 772938-ADS1231REF
Manufacturer: Texas Instruments Win Source Part Number: 772938-ADS1231REF Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1231 Number of Converters: 1 Family Name: ADS1231 Power (Typ) @ Conditions: 5mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 10, 80 Introduction Date: July 01, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772938-ADS1231REF
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: ADS1231
Number of Converters: 1
Family Name: ADS1231
Power (Typ) @ Conditions: 5mW @ 5 V
Categories: Development Boards, Kits, Programmers
Sampling Rate: 10, 80
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 772938-ADS1231REF
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1231REF
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
12-BIT 100 KSPS A/D CONVERTER - 699-AD1674JR - Utmel Electronic Limited
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC (0.295, 7.50mm Width)
Packing Method Tube; Tube
View Details
2 suppliers
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details