Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1230REF ADS1230REF

Description
20-Bit, 80SPS, 1-Ch Delta-Sigma ADC for Resistive Bridge Sensors & Weigh Scales
Request a Quote Datasheet
Description
20-Bit, 80SPS, 1-Ch Delta-Sigma ADC for Resistive Bridge Sensors & Weigh Scales
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ADS1230REF - Rochester Electronics
Newburyport, MA, United States
20-Bit, 80SPS, 1-Ch Delta-Sigma ADC for Resistive Bridge Sensors & Weigh Scales

20-Bit, 80SPS, 1-Ch Delta-Sigma ADC for Resistive Bridge Sensors & Weigh Scales

Supplier's Site Datasheet
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1230REF
910828-ADS1230REF
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1230REF 910828-ADS1230REF
Manufacturer: Texas Instruments Win Source Part Number: 910828-ADS1230REF Features: ADS1230 series 20 Bit 80 Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Part Status: Obsolete Family Name: ADS1230 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180

Manufacturer: Texas Instruments
Win Source Part Number: 910828-ADS1230REF
Features: ADS1230 series 20 Bit 80 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Package: Box
Part Status: Obsolete
Family Name: ADS1230
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1230REF 910828-ADS1230REF
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1230REF
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - SI4738-C40-GU - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tube; Tube
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD573SD/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details