24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
24-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC w/ PGA, VREF, 2x IDACs & UART interface 16-TSSOP -40 to 125 Product overview: ADS122U04IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS122U04IPW can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-47432-ND | 700-ADS122U04IPW | ADS122U04IPW | ADS122U04IPW | ADS122U04IPW |
| Product Name | Analog to Digital Converters (ADC) | Low-Power TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | UART | UART | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 24 bits | 24 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |